Vishay Precision Group Wirewound Resistors CW02B1R650JE70

Description
CW-2B 1.65 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 1.65 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1R650JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R650JE70
Wirewound Resistors 3110-CW02B1R650JE70
CW-2B 1.65 5% E70 e3

CW-2B 1.65 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R650JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R650JE70
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R650JE70
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 1.65 5% E70 E3 Vishay - 70P6217 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.65 5% E70 E3 Vishay
70P6217
Cw-2B 1.65 5% E70 E3 Vishay 70P6217
CW-2B 1.65 5% E70 e3

CW-2B 1.65 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1R650JE70 CW02B1R650JE70 70P6217
Product Name Wirewound Resistors Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B 1.65 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.65 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details