Vishay Precision Group Wirewound Resistors CW02B1R650JE12

Description
CW-2B 1.65 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 1.65 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1R650JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R650JE12
Wirewound Resistors 3110-CW02B1R650JE12
CW-2B 1.65 5% E12 e3

CW-2B 1.65 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R650JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R650JE12
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R650JE12
Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 1.65 5% E12 E3 Vishay - 70P6215 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.65 5% E12 E3 Vishay
70P6215
Cw-2B 1.65 5% E12 E3 Vishay 70P6215
CW-2B 1.65 5% e12 E3

CW-2B 1.65 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1R650JE12 CW02B1R650JE12 70P6215
Product Name Wirewound Resistors Res Wirewound 1.65 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B 1.65 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.65 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details