Vishay Precision Group Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R600KE12

Description
Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R600KE12
Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R600KE12
Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B1R600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R600KE12
Wirewound Resistors 3110-CW02B1R600KE12
CW-2B 1.6 10% E12 e3

CW-2B 1.6 10% E12 e3

Supplier's Site Datasheet
Cw-2B 1.6 10% E12 E3 Vishay - 70P6211 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.6 10% E12 E3 Vishay
70P6211
Cw-2B 1.6 10% E12 E3 Vishay 70P6211
CW-2B 1.6 10% e12 E3

CW-2B 1.6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1R600KE12 3110-CW02B1R600KE12 70P6211
Product Name Res Wirewound 1.6 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 1.6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details