Vishay Precision Group Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R500KE12

Description
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R500KE12
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R500KE12
Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B1R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R500KE12
Wirewound Resistors 3110-CW02B1R500KE12
CW-2B 1.5 10% E12 e3

CW-2B 1.5 10% E12 e3

Supplier's Site Datasheet
Cw-2B 1.5 10% E12 E3 Vishay - 70P6203 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.5 10% E12 E3 Vishay
70P6203
Cw-2B 1.5 10% E12 E3 Vishay 70P6203
CW-2B 1.5 10% e12 E3

CW-2B 1.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1R500KE12 3110-CW02B1R500KE12 70P6203
Product Name Res Wirewound 1.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 1.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details