Vishay Precision Group Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R500JE7013

Description
Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R500JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R500JE7013
Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R500JE7013
Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 1.5 5% E70 E3 Vishay - 70P6202 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.5 5% E70 E3 Vishay
70P6202
Cw-2B-13 1.5 5% E70 E3 Vishay 70P6202
CW-2B-13 1.5 5% E70 e3

CW-2B-13 1.5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1R500JE7013 70P6202
Product Name Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 1.5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details