Vishay Precision Group Wirewound Resistors CW02B1R200KE70

Description
CW-2B 1.2 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 1.2 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1R200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R200KE70
Wirewound Resistors 3110-CW02B1R200KE70
CW-2B 1.2 10% E70 e3

CW-2B 1.2 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R200KE70
Res Wirewound 1.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R200KE70
Res Wirewound 1.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 1.2 10% E70 E3 Vishay - 70P6182 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.2 10% E70 E3 Vishay
70P6182
Cw-2B 1.2 10% E70 E3 Vishay 70P6182
CW-2B 1.2 10% E70 e3

CW-2B 1.2 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1R200KE70 CW02B1R200KE70 70P6182
Product Name Wirewound Resistors Res Wirewound 1.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B 1.2 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers