Vishay Precision Group Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R160KE7013

Description
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R160KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R160KE7013
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R160KE7013
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 1.16 10% E70 E3 Vishay - 70P6174 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.16 10% E70 E3 Vishay
70P6174
Cw-2B-13 1.16 10% E70 E3 Vishay 70P6174
CW-2B-13 1.16 10% E70 e3

CW-2B-13 1.16 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1R160KE7013 70P6174
Product Name Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 1.16 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers