Vishay Precision Group Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B121R0KE70

Description
Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B121R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B121R0KE70
Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B121R0KE70
Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B121R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B121R0KE70
Wirewound Resistors 3110-CW02B121R0KE70
CW-2B 121 10% E70 e3

CW-2B 121 10% E70 e3

Supplier's Site Datasheet
Cw-2B 121 10% E70 E3 Vishay - 70P6331 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 121 10% E70 E3 Vishay
70P6331
Cw-2B 121 10% E70 E3 Vishay 70P6331
CW-2B 121 10% E70 e3

CW-2B 121 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B121R0KE70 3110-CW02B121R0KE70 70P6331
Product Name Res Wirewound 121 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 121 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers