Vishay Precision Group Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts CW02B120R0JB12

Description
Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts - CW02B120R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts
CW02B120R0JB12
Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts CW02B120R0JB12
Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts

Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts

Supplier's Site
Wirewound Resistors - 3110-CW02B120R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B120R0JB12
Wirewound Resistors 3110-CW02B120R0JB12
CW-2B 120 5% B12

CW-2B 120 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 120 Ohm, 3W, 5%; Resistance Vishay - 38C5610 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 3W, 5%; Resistance Vishay
38C5610
Wirewound Resistor, 120 Ohm, 3W, 5%; Resistance Vishay 38C5610
WIREWOUND RESISTOR, 120 OHM, 3W, 5%; Resistance:120ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:4.78mmRoHS Compliant: No

WIREWOUND RESISTOR, 120 OHM, 3W, 5%; Resistance:120ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:4.78mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B120R0JB12 3110-CW02B120R0JB12 38C5610
Product Name Wirewound Resistors 3watts 120ohms 5% Rated to 3.75watts Wirewound Resistors Wirewound Resistor, 120 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers