Vishay Precision Group Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B11R00KE1213

Description
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B11R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B11R00KE1213
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B11R00KE1213
Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 11 10% E12 E3 Vishay - 70P6271 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 11 10% E12 E3 Vishay
70P6271
Cw-2B-13 11 10% E12 E3 Vishay 70P6271
CW-2B-13 11 10% e12 E3

CW-2B-13 11 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B11R00KE1213 70P6271
Product Name Res Wirewound 11 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 11 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details