Vishay Precision Group Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B11R00JE1213

Description
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B11R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B11R00JE1213
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B11R00JE1213
Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 11 5% E12 E3 Vishay - 70P6267 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 11 5% E12 E3 Vishay
70P6267
Cw-2B-13 11 5% E12 E3 Vishay 70P6267
CW-2B-13 11 5% e12 E3

CW-2B-13 11 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B11R00JE1213 70P6267
Product Name Res Wirewound 11 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 11 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details