Vishay Precision Group Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B11K00KE70

Description
Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B11K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B11K00KE70
Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B11K00KE70
Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B11K00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B11K00KE70
Wirewound Resistors 3110-CW02B11K00KE70
CW-2B 11K 10% E70 e3

CW-2B 11K 10% E70 e3

Supplier's Site Datasheet
Cw-2B 11K 10% E70 E3 Vishay - 70P6265 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 11K 10% E70 E3 Vishay
70P6265
Cw-2B 11K 10% E70 E3 Vishay 70P6265
CW-2B 11K 10% E70 e3

CW-2B 11K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B11K00KE70 3110-CW02B11K00KE70 70P6265
Product Name Res Wirewound 11K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 11K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details