Vishay Precision Group Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B118R0JS73

Description
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B118R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B118R0JS73
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B118R0JS73
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B118R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B118R0JS73
Wirewound Resistors 3110-CW02B118R0JS73
CW-2B 118 5% S73

CW-2B 118 5% S73

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay - 43C9106 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay
43C9106
Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay 43C9106
CW, 0.562 x 0.188", 118 Ohm, 5%

CW, 0.562 x 0.188", 118 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B118R0JS73 3110-CW02B118R0JS73 43C9106
Product Name Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers