Vishay Precision Group Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B118R0JS70

Description
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B118R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B118R0JS70
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B118R0JS70
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B118R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B118R0JS70
Wirewound Resistors 3110-CW02B118R0JS70
CW-2B 118 5% S70

CW-2B 118 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay - 43C9105 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay
43C9105
Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay 43C9105
CW, 0.562 x 0.188", 118 Ohm, 5%

CW, 0.562 x 0.188", 118 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B118R0JS70 3110-CW02B118R0JS70 43C9105
Product Name Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 118 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details