Vishay Precision Group Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B110R0KE1213

Description
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B110R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B110R0KE1213
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B110R0KE1213
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 110 10% E12 E3 Vishay - 70P6279 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 110 10% E12 E3 Vishay
70P6279
Cw-2B-13 110 10% E12 E3 Vishay 70P6279
CW-2B-13 110 10% e12 E3

CW-2B-13 110 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B110R0KE1213 70P6279
Product Name Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 110 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers