Vishay Precision Group Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B10R00KE7013

Description
Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B10R00KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B10R00KE7013
Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B10R00KE7013
Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 10 10% E70 E3 Vishay - 70P6257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 10 10% E70 E3 Vishay
70P6257
Cw-2B-13 10 10% E70 E3 Vishay 70P6257
CW-2B-13 10 10% E70 e3

CW-2B-13 10 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B10R00KE7013 70P6257
Product Name Res Wirewound 10 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 10 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details