Vishay Precision Group Wirewound Resistors CW02B10R00JB12

Description
CW-2B 10 5% B12
Request a Quote Datasheet
Description
CW-2B 10 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B10R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B10R00JB12
Wirewound Resistors 3110-CW02B10R00JB12
CW-2B 10 5% B12

CW-2B 10 5% B12

Supplier's Site Datasheet
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole - CW02B10R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW02B10R00JB12
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B10R00JB12
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay - 50B9484 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay
50B9484
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay 50B9484
WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B10R00JB12 CW02B10R00JB12 50B9484
Product Name Wirewound Resistors Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-2 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details