Vishay Precision Group Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B10K90KE12

Description
Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B10K90KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B10K90KE12
Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B10K90KE12
Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B10K90KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B10K90KE12
Wirewound Resistors 3110-CW02B10K90KE12
CW-2B 10.9K 10% E12 e3

CW-2B 10.9K 10% E12 e3

Supplier's Site Datasheet
Cw-2B 10.9K 10% E12 E3 Vishay - 70P6246 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 10.9K 10% E12 E3 Vishay
70P6246
Cw-2B 10.9K 10% E12 E3 Vishay 70P6246
CW-2B 10.9K 10% e12 E3

CW-2B 10.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B10K90KE12 3110-CW02B10K90KE12 70P6246
Product Name Res Wirewound 10.9K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 10.9K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details