Vishay Precision Group Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B10K90JE70

Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B10K90JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B10K90JE70
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B10K90JE70
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B10K90JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B10K90JE70
Wirewound Resistors 3110-CW02B10K90JE70
CW-2B 10.9K 5% E70 e3

CW-2B 10.9K 5% E70 e3

Supplier's Site Datasheet
Cw-2B 10.9K 5% E70 E3 Vishay - 70P6245 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 10.9K 5% E70 E3 Vishay
70P6245
Cw-2B 10.9K 5% E70 E3 Vishay 70P6245
CW-2B 10.9K 5% E70 e3

CW-2B 10.9K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B10K90JE70 3110-CW02B10K90JE70 70P6245
Product Name Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 10.9K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers