Vishay Precision Group Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B10K00KE12

Description
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B10K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B10K00KE12
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B10K00KE12
Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B10K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B10K00KE12
Wirewound Resistors 3110-CW02B10K00KE12
CW-2B 10K 10% E12 e3

CW-2B 10K 10% E12 e3

Supplier's Site Datasheet
Cw-2B 10K 10% E12 E3 Vishay - 70P6242 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 10K 10% E12 E3 Vishay
70P6242
Cw-2B 10K 10% E12 E3 Vishay 70P6242
CW-2B 10K 10% e12 E3

CW-2B 10K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B10K00KE12 3110-CW02B10K00KE12 70P6242
Product Name Res Wirewound 10K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 10K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details