Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B100R0KB12

Description
Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B100R0KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B100R0KB12
Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B100R0KB12
Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B100R0KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B100R0KB12
Wirewound Resistors 3110-CW02B100R0KB12
CW-2B 100 10% B12

CW-2B 100 10% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW02B100R0KB12 3110-CW02B100R0KB12
Product Name Res Wirewound 100 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1625984-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers