Vishay Precision Group Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B100R0JE7313

Description
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B100R0JE7313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B100R0JE7313
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B100R0JE7313
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 100 5% E73 E3 Vishay - 70P6259 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 100 5% E73 E3 Vishay
70P6259
Cw-2B-13 100 5% E73 E3 Vishay 70P6259
CW-2B-13 100 5% E73 e3

CW-2B-13 100 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B100R0JE7313 70P6259
Product Name Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 100 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details