Vishay Precision Group Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR8200KE70

Description
Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR8200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR8200KE70
Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR8200KE70
Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .82 10% E70 E3 Vishay - 70P2420 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .82 10% E70 E3 Vishay
70P2420
Cw-1M .82 10% E70 E3 Vishay 70P2420
CW-1M .82 10% E70 e3

CW-1M .82 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR8200KE70 70P2420
Product Name Res Wirewound 820m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .82 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details