Vishay Precision Group Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR8200JE12

Description
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR8200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR8200JE12
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR8200JE12
Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .82 5% E12 E3 Vishay - 70P2417 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .82 5% E12 E3 Vishay
70P2417
Cw-1M .82 5% E12 E3 Vishay 70P2417
CW-1M .82 5% e12 E3

CW-1M .82 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR8200JE12 70P2417
Product Name Res Wirewound 820m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .82 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-9 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 1 +/- %
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details