Vishay Precision Group Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR7500KE70

Description
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR7500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR7500KE70
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR7500KE70
Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .75 10% E70 E3 Vishay - 70P2412 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .75 10% E70 E3 Vishay
70P2412
Cw-1M .75 10% E70 E3 Vishay 70P2412
CW-1M .75 10% E70 e3

CW-1M .75 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR7500KE70 70P2412
Product Name Res Wirewound 750m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .75 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details