Vishay Precision Group Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR6200JE70

Description
Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR6200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR6200JE70
Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR6200JE70
Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .62 5% E70 E3 Vishay - 70P2398 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .62 5% E70 E3 Vishay
70P2398
Cw-1M .62 5% E70 E3 Vishay 70P2398
CW-1M .62 5% E70 e3

CW-1M .62 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR6200JE70 70P2398
Product Name Res Wirewound 620m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .62 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details