Vishay Precision Group Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR6000JE12

Description
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR6000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR6000JE12
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR6000JE12
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .6 5% E12 E3 Vishay - 70P2389 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .6 5% E12 E3 Vishay
70P2389
Cw-1M .6 5% E12 E3 Vishay 70P2389
CW-1M .6 5% e12 E3

CW-1M .6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR6000JE12 70P2389
Product Name Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers