Vishay Precision Group Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR5100KE70

Description
Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR5100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR5100KE70
Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR5100KE70
Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .51 10% E70 E3 Vishay - 70P2380 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .51 10% E70 E3 Vishay
70P2380
Cw-1M .51 10% E70 E3 Vishay 70P2380
CW-1M .51 10% E70 e3

CW-1M .51 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR5100KE70 70P2380
Product Name Res Wirewound 510m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .51 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers