Vishay Precision Group Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR5000KE12

Description
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR5000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR5000KE12
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR5000KE12
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .5 10% E12 E3 Vishay - 70P2375 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .5 10% E12 E3 Vishay
70P2375
Cw-1M .5 10% E12 E3 Vishay 70P2375
CW-1M .5 10% e12 E3

CW-1M .5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR5000KE12 70P2375
Product Name Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details