Vishay Precision Group Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR5000JE12

Description
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR5000JE12
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR5000JE12
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .5 5% E12 E3 Vishay - 70P2373 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .5 5% E12 E3 Vishay
70P2373
Cw-1M .5 5% E12 E3 Vishay 70P2373
CW-1M .5 5% e12 E3

CW-1M .5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR5000JE12 70P2373
Product Name Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details