Vishay Precision Group Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR4700KE70

Description
Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR4700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR4700KE70
Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR4700KE70
Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .47 10% E70 E3 Vishay - 70P2372 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .47 10% E70 E3 Vishay
70P2372
Cw-1M .47 10% E70 E3 Vishay 70P2372
CW-1M .47 10% E70 e3

CW-1M .47 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR4700KE70 70P2372
Product Name Res Wirewound 470m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .47 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details