Vishay Precision Group Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR4400KE12

Description
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR4400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR4400KE12
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR4400KE12
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .44 10% E12 E3 Vishay - 70P2367 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .44 10% E12 E3 Vishay
70P2367
Cw-1M .44 10% E12 E3 Vishay 70P2367
CW-1M .44 10% e12 E3

CW-1M .44 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR4400KE12 70P2367
Product Name Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .44 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers