Vishay Precision Group Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR3500KE70

Description
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR3500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR3500KE70
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR3500KE70
Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .35 10% E70 E3 Vishay - 70P2352 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .35 10% E70 E3 Vishay
70P2352
Cw-1M .35 10% E70 E3 Vishay 70P2352
CW-1M .35 10% E70 e3

CW-1M .35 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR3500KE70 70P2352
Product Name Res Wirewound 350m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .35 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details