Vishay Precision Group Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR3500JE70

Description
Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR3500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR3500JE70
Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR3500JE70
Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .35 5% E70 E3 Vishay - 70P2350 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .35 5% E70 E3 Vishay
70P2350
Cw-1M .35 5% E70 E3 Vishay 70P2350
CW-1M .35 5% E70 e3

CW-1M .35 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR3500JE70 70P2350
Product Name Res Wirewound 350m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .35 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details