Vishay Precision Group Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR3160KE12

Description
Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR3160KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR3160KE12
Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR3160KE12
Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .316 10% E12 E3 Vishay - 70P2343 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .316 10% E12 E3 Vishay
70P2343
Cw-1M .316 10% E12 E3 Vishay 70P2343
CW-1M .316 10% e12 E3

CW-1M .316 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR3160KE12 70P2343
Product Name Res Wirewound 316m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .316 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers