Vishay Precision Group Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR3000JE70

Description
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR3000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR3000JE70
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR3000JE70
Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .3 5% E70 E3 Vishay - 70P2334 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .3 5% E70 E3 Vishay
70P2334
Cw-1M .3 5% E70 E3 Vishay 70P2334
CW-1M .3 5% E70 e3

CW-1M .3 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR3000JE70 70P2334
Product Name Res Wirewound 300m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .3 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers