Vishay Precision Group Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2700JE70

Description
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR2700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR2700JE70
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2700JE70
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .27 5% E70 E3 Vishay - 70P2326 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .27 5% E70 E3 Vishay
70P2326
Cw-1M .27 5% E70 E3 Vishay 70P2326
CW-1M .27 5% E70 e3

CW-1M .27 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2700JE70 70P2326
Product Name Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .27 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details