Vishay Precision Group Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2700JE12

Description
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR2700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR2700JE12
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2700JE12
Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .27 5% E12 E3 Vishay - 70P2325 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .27 5% E12 E3 Vishay
70P2325
Cw-1M .27 5% E12 E3 Vishay 70P2325
CW-1M .27 5% e12 E3

CW-1M .27 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2700JE12 70P2325
Product Name Res Wirewound 270m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .27 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details