Vishay Precision Group Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2200KE12

Description
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR2200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR2200KE12
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR2200KE12
Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .22 10% E12 E3 Vishay - 70P2311 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .22 10% E12 E3 Vishay
70P2311
Cw-1M .22 10% E12 E3 Vishay 70P2311
CW-1M .22 10% e12 E3

CW-1M .22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2200KE12 70P2311
Product Name Res Wirewound 220m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .22 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers