Vishay Precision Group Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2000KE70

Description
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR2000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR2000KE70
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2000KE70
Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .2 10% E70 E3 Vishay - 70P2308 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .2 10% E70 E3 Vishay
70P2308
Cw-1M .2 10% E70 E3 Vishay 70P2308
CW-1M .2 10% E70 e3

CW-1M .2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2000KE70 70P2308
Product Name Res Wirewound 200m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details