Vishay Precision Group Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1800KE12

Description
Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1800KE12
Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1800KE12
Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .18 10% E12 E3 Vishay - 70P2303 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .18 10% E12 E3 Vishay
70P2303
Cw-1M .18 10% E12 E3 Vishay 70P2303
CW-1M .18 10% e12 E3

CW-1M .18 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1800KE12 70P2303
Product Name Res Wirewound 180m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .18 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details