Vishay Precision Group Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1670JE70

Description
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR1670JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR1670JE70
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1670JE70
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .167 5% E70 E3 Vishay - 70P2298 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .167 5% E70 E3 Vishay
70P2298
Cw-1M .167 5% E70 E3 Vishay 70P2298
CW-1M .167 5% E70 e3

CW-1M .167 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1670JE70 70P2298
Product Name Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .167 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers