Vishay Precision Group Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1670JE12

Description
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1670JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1670JE12
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1670JE12
Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .167 5% E12 E3 Vishay - 70P2297 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .167 5% E12 E3 Vishay
70P2297
Cw-1M .167 5% E12 E3 Vishay 70P2297
CW-1M .167 5% e12 E3

CW-1M .167 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1670JE12 70P2297
Product Name Res Wirewound 167m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .167 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers