Vishay Precision Group Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1600KE12

Description
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1600KE12
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1600KE12
Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .16 10% E12 E3 Vishay - 70P2295 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .16 10% E12 E3 Vishay
70P2295
Cw-1M .16 10% E12 E3 Vishay 70P2295
CW-1M .16 10% e12 E3

CW-1M .16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1600KE12 70P2295
Product Name Res Wirewound 160m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .16 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details