Vishay Precision Group Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1400KE70

Description
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR1400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR1400KE70
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1400KE70
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .14 10% E70 E3 Vishay - 70P2288 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .14 10% E70 E3 Vishay
70P2288
Cw-1M .14 10% E70 E3 Vishay 70P2288
CW-1M .14 10% E70 e3

CW-1M .14 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1400KE70 70P2288
Product Name Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .14 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers