Vishay Precision Group Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1400KE12

Description
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1400KE12
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1400KE12
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .14 10% E12 E3 Vishay - 70P2287 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .14 10% E12 E3 Vishay
70P2287
Cw-1M .14 10% E12 E3 Vishay 70P2287
CW-1M .14 10% e12 E3

CW-1M .14 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1400KE12 70P2287
Product Name Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .14 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details