Vishay Precision Group Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1300KE12

Description
Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1300KE12
Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1300KE12
Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .13 10% E12 E3 Vishay - 70P2283 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .13 10% E12 E3 Vishay
70P2283
Cw-1M .13 10% E12 E3 Vishay 70P2283
CW-1M .13 10% e12 E3

CW-1M .13 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1300KE12 70P2283
Product Name Res Wirewound 130m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .13 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details