Vishay Precision Group Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1300JE70

Description
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR1300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR1300JE70
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1300JE70
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .13 5% E70 E3 Vishay - 70P2282 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .13 5% E70 E3 Vishay
70P2282
Cw-1M .13 5% E70 E3 Vishay 70P2282
CW-1M .13 5% E70 e3

CW-1M .13 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1300JE70 70P2282
Product Name Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .13 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers