Vishay Precision Group Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1300JE12

Description
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1300JE12
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1300JE12
Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .13 5% E12 E3 Vishay - 70P2281 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .13 5% E12 E3 Vishay
70P2281
Cw-1M .13 5% E12 E3 Vishay 70P2281
CW-1M .13 5% e12 E3

CW-1M .13 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1300JE12 70P2281
Product Name Res Wirewound 130m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .13 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details