Res Wirewound 110m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01MR1100KE70 | 70P2272 |
| Product Name | Res Wirewound 110m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R | Cw-1M .11 10% E70 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |